Vishay Intertechnology, Inc. Wirewound Resistors RWR81S53R6FSS70

Description
EGS-1-80 53.6 1% RWR81S53R6FS S70
Request a Quote Datasheet
Description
EGS-1-80 53.6 1% RWR81S53R6FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S53R6FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S53R6FSS70
Wirewound Resistors 3110-RWR81S53R6FSS70
EGS-1-80 53.6 1% RWR81S53R6FS S70

EGS-1-80 53.6 1% RWR81S53R6FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S53R6FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S53R6FSS70-ND
Through Hole Resistors RWR81S53R6FSS70-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 53.6 OHM 1W 1% WW AXIAL - RWR81S53R6FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% WW AXIAL
RWR81S53R6FSS70
RES 53.6 OHM 1W 1% WW AXIAL RWR81S53R6FSS70
RES 53.6ohm 1W 1% WW AXIAL

RES 53.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S53R6FSS70 RWR81S53R6FSS70-ND RWR81S53R6FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details