Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5110FSS73

Description
EGS-1-80 511 1% RWR81S5110FS S73
Request a Quote Datasheet
Description
EGS-1-80 511 1% RWR81S5110FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5110FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5110FSS73
Wirewound Resistors 3110-RWR81S5110FSS73
EGS-1-80 511 1% RWR81S5110FS S73

EGS-1-80 511 1% RWR81S5110FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5110FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5110FSS73-ND
Through Hole Resistors RWR81S5110FSS73-ND
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 1W 1% WW AXIAL - RWR81S5110FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% WW AXIAL
RWR81S5110FSS73
RES 511 OHM 1W 1% WW AXIAL RWR81S5110FSS73
RES 511ohm 1W 1% WW AXIAL

RES 511ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5110FSS73 RWR81S5110FSS73-ND RWR81S5110FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details