Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5000FRB12

Description
EGS-1-80 500 1% RWR81S5000FR B12
Request a Quote Datasheet
Description
EGS-1-80 500 1% RWR81S5000FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5000FRB12
Wirewound Resistors 3110-RWR81S5000FRB12
EGS-1-80 500 1% RWR81S5000FR B12

EGS-1-80 500 1% RWR81S5000FR B12

Supplier's Site Datasheet
RES 500 OHM 1W 1% WW AXIAL - RWR81S5000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 1% WW AXIAL
RWR81S5000FRB12
RES 500 OHM 1W 1% WW AXIAL RWR81S5000FRB12
RES 500ohm 1W 1% WW AXIAL

RES 500ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5000FRB12-ND
Through Hole Resistors RWR81S5000FRB12-ND
500 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5000FRB12 RWR81S5000FRB12 RWR81S5000FRB12-ND
Product Name Wirewound Resistors RES 500 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details