Vishay Intertechnology, Inc. Through Hole Resistors RWR81S56R9FRRSL

Description
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S56R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S56R9FRRSL-ND
Through Hole Resistors RWR81S56R9FRRSL-ND
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S56R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S56R9FRRSL
Wirewound Resistors 3110-RWR81S56R9FRRSL
EGS-1-80 56.9 1% RWR81S56R9FR RSL

EGS-1-80 56.9 1% RWR81S56R9FR RSL

Supplier's Site Datasheet
RES 56.9 OHM 1W 1% WW AXIAL - RWR81S56R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9 OHM 1W 1% WW AXIAL
RWR81S56R9FRRSL
RES 56.9 OHM 1W 1% WW AXIAL RWR81S56R9FRRSL
RES 56.9ohm 1W 1% WW AXIAL

RES 56.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S56R9FRRSL-ND 3110-RWR81S56R9FRRSL RWR81S56R9FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 56.9 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.9 ohms 56.9 ohms 56.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details