Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R10FRRSL

Description
5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R10FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R10FRRSL-ND
Through Hole Resistors RWR81S5R10FRRSL-ND
5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.1 OHM 1W 1% WW AXIAL - RWR81S5R10FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1W 1% WW AXIAL
RWR81S5R10FRRSL
RES 5.1 OHM 1W 1% WW AXIAL RWR81S5R10FRRSL
RES 5.1ohm 1W 1% WW AXIAL

RES 5.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R10FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R10FRRSL
Wirewound Resistors 3110-RWR81S5R10FRRSL
EGS-1-80 5.1 1% RWR81S5R10FR RSL

EGS-1-80 5.1 1% RWR81S5R10FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R10FRRSL-ND RWR81S5R10FRRSL 3110-RWR81S5R10FRRSL
Product Name Through Hole Resistors RES 5.1 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers