Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5600DSS73

Description
EGS-1-80 560 .5% RWR81S5600DS S73
Request a Quote Datasheet
Description
EGS-1-80 560 .5% RWR81S5600DS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5600DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5600DSS73
Wirewound Resistors 3110-RWR81S5600DSS73
EGS-1-80 560 .5% RWR81S5600DS S73

EGS-1-80 560 .5% RWR81S5600DS S73

Supplier's Site Datasheet
RES 560 OHM 1W 0.5% WW AXIAL - RWR81S5600DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 0.5% WW AXIAL
RWR81S5600DSS73
RES 560 OHM 1W 0.5% WW AXIAL RWR81S5600DSS73
RES 560ohm 1W 0.5% WW AXIAL

RES 560ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5600DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5600DSS73-ND
Through Hole Resistors RWR81S5600DSS73-ND
560 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5600DSS73 RWR81S5600DSS73 RWR81S5600DSS73-ND
Product Name Wirewound Resistors RES 560 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details