Vishay Intertechnology, Inc. RES 562 OHM 1W 1% WW AXIAL RWR81S5620FSS73

Description
RES 562ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1W 1% WW AXIAL - RWR81S5620FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1W 1% WW AXIAL
RWR81S5620FSS73
RES 562 OHM 1W 1% WW AXIAL RWR81S5620FSS73
RES 562ohm 1W 1% WW AXIAL

RES 562ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5620FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5620FSS73
Wirewound Resistors 3110-RWR81S5620FSS73
EGS-1-80 562 1% RWR81S5620FS S73

EGS-1-80 562 1% RWR81S5620FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5620FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5620FSS73-ND
Through Hole Resistors RWR81S5620FSS73-ND
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 64C1172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
64C1172
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 64C1172
Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S5620FSS73 3110-RWR81S5620FSS73 RWR81S5620FSS73-ND 64C1172
Product Name RES 562 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers