Vishay Intertechnology, Inc. Wirewound Resistors RWR81S57R6FRS73

Description
EGS-1-80 57.6 1% RWR81S57R6FR S73
Request a Quote Datasheet
Description
EGS-1-80 57.6 1% RWR81S57R6FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S57R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S57R6FRS73
Wirewound Resistors 3110-RWR81S57R6FRS73
EGS-1-80 57.6 1% RWR81S57R6FR S73

EGS-1-80 57.6 1% RWR81S57R6FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S57R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S57R6FRS73-ND
Through Hole Resistors RWR81S57R6FRS73-ND
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 57.6 OHM 1W 1% WW AXIAL - RWR81S57R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1W 1% WW AXIAL
RWR81S57R6FRS73
RES 57.6 OHM 1W 1% WW AXIAL RWR81S57R6FRS73
RES 57.6ohm 1W 1% WW AXIAL

RES 57.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S57R6FRS73 RWR81S57R6FRS73-ND RWR81S57R6FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 57.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers