Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R36FRRSL

Description
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R36FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R36FRRSL-ND
Through Hole Resistors RWR81S5R36FRRSL-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.36 OHM 1W 1% WW AXIAL - RWR81S5R36FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% WW AXIAL
RWR81S5R36FRRSL
RES 5.36 OHM 1W 1% WW AXIAL RWR81S5R36FRRSL
RES 5.36ohm 1W 1% WW AXIAL

RES 5.36ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R36FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R36FRRSL
Wirewound Resistors 3110-RWR81S5R36FRRSL
EGS-1-80 5.36 1% RWR81S5R36FR RSL

EGS-1-80 5.36 1% RWR81S5R36FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R36FRRSL-ND RWR81S5R36FRRSL 3110-RWR81S5R36FRRSL
Product Name Through Hole Resistors RES 5.36 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details