Vishay Intertechnology, Inc. RES 536 OHM 1W 1% WW AXIAL RWR81S5360FSBSL

Description
RES 536ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1W 1% WW AXIAL - RWR81S5360FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1W 1% WW AXIAL
RWR81S5360FSBSL
RES 536 OHM 1W 1% WW AXIAL RWR81S5360FSBSL
RES 536ohm 1W 1% WW AXIAL

RES 536ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5360FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5360FSBSL
Wirewound Resistors 3110-RWR81S5360FSBSL
EGS-1-80 536 1% RWR81S5360FS BSL

EGS-1-80 536 1% RWR81S5360FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5360FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5360FSBSL-ND
Through Hole Resistors RWR81S5360FSBSL-ND
536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5360FSBSL 3110-RWR81S5360FSBSL RWR81S5360FSBSL-ND
Product Name RES 536 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details