Vishay Intertechnology, Inc. RES 56 OHM 1W 1% WW AXIAL RWR81S56R0FRBSL

Description
RES 56ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1W 1% WW AXIAL - RWR81S56R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1W 1% WW AXIAL
RWR81S56R0FRBSL
RES 56 OHM 1W 1% WW AXIAL RWR81S56R0FRBSL
RES 56ohm 1W 1% WW AXIAL

RES 56ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S56R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S56R0FRBSL
Wirewound Resistors 3110-RWR81S56R0FRBSL
EGS-1-80 56 1% RWR81S56R0FR BSL

EGS-1-80 56 1% RWR81S56R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S56R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S56R0FRBSL-ND
Through Hole Resistors RWR81S56R0FRBSL-ND
56 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S56R0FRBSL 3110-RWR81S56R0FRBSL RWR81S56R0FRBSL-ND
Product Name RES 56 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details