Vishay Intertechnology, Inc. RES 57.6 OHM 1W 1% WW AXIAL RWR81S57R6FSS73

Description
RES 57.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1W 1% WW AXIAL - RWR81S57R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1W 1% WW AXIAL
RWR81S57R6FSS73
RES 57.6 OHM 1W 1% WW AXIAL RWR81S57R6FSS73
RES 57.6ohm 1W 1% WW AXIAL

RES 57.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S57R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S57R6FSS73
Wirewound Resistors 3110-RWR81S57R6FSS73
EGS-1-80 57.6 1% RWR81S57R6FS S73

EGS-1-80 57.6 1% RWR81S57R6FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S57R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S57R6FSS73-ND
Through Hole Resistors RWR81S57R6FSS73-ND
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S57R6FSS73 3110-RWR81S57R6FSS73 RWR81S57R6FSS73-ND
Product Name RES 57.6 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers