Vishay Intertechnology, Inc. RES 5.36 OHM 1W 1% WW AXIAL RWR81S5R36FRBSL

Description
RES 5.36ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.36ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1W 1% WW AXIAL - RWR81S5R36FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% WW AXIAL
RWR81S5R36FRBSL
RES 5.36 OHM 1W 1% WW AXIAL RWR81S5R36FRBSL
RES 5.36ohm 1W 1% WW AXIAL

RES 5.36ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R36FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R36FRBSL
Wirewound Resistors 3110-RWR81S5R36FRBSL
EGS-1-80 5.36 1% RWR81S5R36FR BSL

EGS-1-80 5.36 1% RWR81S5R36FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5R36FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R36FRBSL-ND
Through Hole Resistors RWR81S5R36FRBSL-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5R36FRBSL 3110-RWR81S5R36FRBSL RWR81S5R36FRBSL-ND
Product Name RES 5.36 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers