Vishay Intertechnology, Inc. Wirewound Resistors RWR81S54R9FSBSL

Description
EGS-1-80 54.9 1% RWR81S54R9FS BSL
Request a Quote Datasheet
Description
EGS-1-80 54.9 1% RWR81S54R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S54R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S54R9FSBSL
Wirewound Resistors 3110-RWR81S54R9FSBSL
EGS-1-80 54.9 1% RWR81S54R9FS BSL

EGS-1-80 54.9 1% RWR81S54R9FS BSL

Supplier's Site Datasheet
RES 54.9 OHM 1W 1% WW AXIAL - RWR81S54R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% WW AXIAL
RWR81S54R9FSBSL
RES 54.9 OHM 1W 1% WW AXIAL RWR81S54R9FSBSL
RES 54.9ohm 1W 1% WW AXIAL

RES 54.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S54R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S54R9FSBSL-ND
Through Hole Resistors RWR81S54R9FSBSL-ND
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S54R9FSBSL RWR81S54R9FSBSL RWR81S54R9FSBSL-ND
Product Name Wirewound Resistors RES 54.9 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073368 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details