Vishay Intertechnology, Inc. RES 50 OHM 1W 1% WW AXIAL RWR81S50R0FRB12

Description
RES 50ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1W 1% WW AXIAL - RWR81S50R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% WW AXIAL
RWR81S50R0FRB12
RES 50 OHM 1W 1% WW AXIAL RWR81S50R0FRB12
RES 50ohm 1W 1% WW AXIAL

RES 50ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S50R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S50R0FRB12-ND
Through Hole Resistors RWR81S50R0FRB12-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

50 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S50R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S50R0FRB12
Wirewound Resistors 3110-RWR81S50R0FRB12
EGS-1-80 50 1% RWR81S50R0FR B12

EGS-1-80 50 1% RWR81S50R0FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S50R0FRB12 RWR81S50R0FRB12-ND 3110-RWR81S50R0FRB12
Product Name RES 50 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details