EGS-1-80 549 1% RWR81S5490FR RSL
549 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 549ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S5490FRRSL | RWR81S5490FRRSL-ND | RWR81S5490FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 549 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 549 ohms | 549 ohms | 549 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |