511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 511 1% RWR81S5110FR S70
RES 511ohm 1W 1% WW AXIAL
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR81S5110FRS70-ND | 3110-RWR81S5110FRS70 | RWR81S5110FRS70 | 64C1064 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 511 OHM 1W 1% WW AXIAL | Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 511 ohms | 511 ohms | 511 ohms |