Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5230FSS73

Description
EGS-1-80 523 1% RWR81S5230FS S73
Request a Quote Datasheet
Description
EGS-1-80 523 1% RWR81S5230FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5230FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5230FSS73
Wirewound Resistors 3110-RWR81S5230FSS73
EGS-1-80 523 1% RWR81S5230FS S73

EGS-1-80 523 1% RWR81S5230FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5230FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5230FSS73-ND
Through Hole Resistors RWR81S5230FSS73-ND
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 523 OHM 1W 1% WW AXIAL - RWR81S5230FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1W 1% WW AXIAL
RWR81S5230FSS73
RES 523 OHM 1W 1% WW AXIAL RWR81S5230FSS73
RES 523ohm 1W 1% WW AXIAL

RES 523ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5230FSS73 RWR81S5230FSS73-ND RWR81S5230FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 523 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details