Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5110FMS70

Description
EGS-1-80 511 1% RWR81S5110FM S70
Request a Quote Datasheet
Description
EGS-1-80 511 1% RWR81S5110FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5110FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5110FMS70
Wirewound Resistors 3110-RWR81S5110FMS70
EGS-1-80 511 1% RWR81S5110FM S70

EGS-1-80 511 1% RWR81S5110FM S70

Supplier's Site Datasheet
RES 511 OHM 1W 1% WW AXIAL - RWR81S5110FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% WW AXIAL
RWR81S5110FMS70
RES 511 OHM 1W 1% WW AXIAL RWR81S5110FMS70
RES 511ohm 1W 1% WW AXIAL

RES 511ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5110FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5110FMS70-ND
Through Hole Resistors RWR81S5110FMS70-ND
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5110FMS70 RWR81S5110FMS70 RWR81S5110FMS70-ND
Product Name Wirewound Resistors RES 511 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers