Vishay Intertechnology, Inc. Wirewound Resistors RWR81S50R1FRS73

Description
EGS-1-80 50.1 1% RWR81S50R1FR S73
Request a Quote Datasheet
Description
EGS-1-80 50.1 1% RWR81S50R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S50R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S50R1FRS73
Wirewound Resistors 3110-RWR81S50R1FRS73
EGS-1-80 50.1 1% RWR81S50R1FR S73

EGS-1-80 50.1 1% RWR81S50R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S50R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S50R1FRS73-ND
Through Hole Resistors RWR81S50R1FRS73-ND
50.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

50.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 50.1 OHM 1W 1% WW AXIAL - RWR81S50R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.1 OHM 1W 1% WW AXIAL
RWR81S50R1FRS73
RES 50.1 OHM 1W 1% WW AXIAL RWR81S50R1FRS73
RES 50.1ohm 1W 1% WW AXIAL

RES 50.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S50R1FRS73 RWR81S50R1FRS73-ND RWR81S50R1FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 50.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 50.1 ohms 50.1 ohms 50.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details