Vishay Intertechnology, Inc. Through Hole Resistors RWR81S59R0FRS73

Description
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S59R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S59R0FRS73-ND
Through Hole Resistors RWR81S59R0FRS73-ND
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 59 OHM 1W 1% WW AXIAL - RWR81S59R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1W 1% WW AXIAL
RWR81S59R0FRS73
RES 59 OHM 1W 1% WW AXIAL RWR81S59R0FRS73
RES 59ohm 1W 1% WW AXIAL

RES 59ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S59R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S59R0FRS73
Wirewound Resistors 3110-RWR81S59R0FRS73
EGS-1-80 59 1% RWR81S59R0FR S73

EGS-1-80 59 1% RWR81S59R0FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S59R0FRS73-ND RWR81S59R0FRS73 3110-RWR81S59R0FRS73
Product Name Through Hole Resistors RES 59 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details