Vishay Intertechnology, Inc. Wirewound Resistors RWR81S53R6FMB12

Description
EGS-1-80 53.6 1% RWR81S53R6FM B12
Request a Quote Datasheet
Description
EGS-1-80 53.6 1% RWR81S53R6FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S53R6FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S53R6FMB12
Wirewound Resistors 3110-RWR81S53R6FMB12
EGS-1-80 53.6 1% RWR81S53R6FM B12

EGS-1-80 53.6 1% RWR81S53R6FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S53R6FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S53R6FMB12-ND
Through Hole Resistors RWR81S53R6FMB12-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 53.6 OHM 1W 1% WW AXIAL - RWR81S53R6FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% WW AXIAL
RWR81S53R6FMB12
RES 53.6 OHM 1W 1% WW AXIAL RWR81S53R6FMB12
RES 53.6ohm 1W 1% WW AXIAL

RES 53.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S53R6FMB12 RWR81S53R6FMB12-ND RWR81S53R6FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details