Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R64FSS73

Description
EGS-1-80 4.64 1% RWR81S4R64FS S73
Request a Quote Datasheet
Description
EGS-1-80 4.64 1% RWR81S4R64FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R64FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R64FSS73
Wirewound Resistors 3110-RWR81S4R64FSS73
EGS-1-80 4.64 1% RWR81S4R64FS S73

EGS-1-80 4.64 1% RWR81S4R64FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R64FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R64FSS73-ND
Through Hole Resistors RWR81S4R64FSS73-ND
4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.64 OHM 1W 1% WW AXIAL - RWR81S4R64FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1W 1% WW AXIAL
RWR81S4R64FSS73
RES 4.64 OHM 1W 1% WW AXIAL RWR81S4R64FSS73
RES 4.64ohm 1W 1% WW AXIAL

RES 4.64ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4R64FSS73 RWR81S4R64FSS73-ND RWR81S4R64FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 4.64 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details