Vishay Intertechnology, Inc. Through Hole Resistors RWR81S54R9FRBSL

Description
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S54R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S54R9FRBSL-ND
Through Hole Resistors RWR81S54R9FRBSL-ND
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S54R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S54R9FRBSL
Wirewound Resistors 3110-RWR81S54R9FRBSL
EGS-1-80 54.9 1% RWR81S54R9FR BSL

EGS-1-80 54.9 1% RWR81S54R9FR BSL

Supplier's Site Datasheet
RES 54.9 OHM 1W 1% WW AXIAL - RWR81S54R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% WW AXIAL
RWR81S54R9FRBSL
RES 54.9 OHM 1W 1% WW AXIAL RWR81S54R9FRBSL
RES 54.9ohm 1W 1% WW AXIAL

RES 54.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S54R9FRBSL-ND 3110-RWR81S54R9FRBSL RWR81S54R9FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 54.9 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details