Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4R75FRB12

Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4R75FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R75FRB12-ND
Through Hole Resistors RWR81S4R75FRB12-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4R75FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R75FRB12
Wirewound Resistors 3110-RWR81S4R75FRB12
EGS-1-80 4.75 1% RWR81S4R75FR B12

EGS-1-80 4.75 1% RWR81S4R75FR B12

Supplier's Site Datasheet
RES 4.75 OHM 1W 1% WW AXIAL - RWR81S4R75FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% WW AXIAL
RWR81S4R75FRB12
RES 4.75 OHM 1W 1% WW AXIAL RWR81S4R75FRB12
RES 4.75ohm 1W 1% WW AXIAL

RES 4.75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4R75FRB12-ND 3110-RWR81S4R75FRB12 RWR81S4R75FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 4.75 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details