Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% WW AXIAL RWR81S4R75FPS73

Description
RES 4.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% WW AXIAL - RWR81S4R75FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% WW AXIAL
RWR81S4R75FPS73
RES 4.75 OHM 1W 1% WW AXIAL RWR81S4R75FPS73
RES 4.75ohm 1W 1% WW AXIAL

RES 4.75ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4R75FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R75FPS73-ND
Through Hole Resistors RWR81S4R75FPS73-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4R75FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R75FPS73
Wirewound Resistors 3110-RWR81S4R75FPS73
EGS-1-80 4.75 1% RWR81S4R75FP S73

EGS-1-80 4.75 1% RWR81S4R75FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4R75FPS73 RWR81S4R75FPS73-ND 3110-RWR81S4R75FPS73
Product Name RES 4.75 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers