Vishay Intertechnology, Inc. RES 56.9 OHM 1W 1% WW AXIAL RWR81S56R9FRS70

Description
RES 56.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.9 OHM 1W 1% WW AXIAL - RWR81S56R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9 OHM 1W 1% WW AXIAL
RWR81S56R9FRS70
RES 56.9 OHM 1W 1% WW AXIAL RWR81S56R9FRS70
RES 56.9ohm 1W 1% WW AXIAL

RES 56.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S56R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S56R9FRS70-ND
Through Hole Resistors RWR81S56R9FRS70-ND
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S56R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S56R9FRS70
Wirewound Resistors 3110-RWR81S56R9FRS70
EGS-1-80 56.9 1% RWR81S56R9FR S70

EGS-1-80 56.9 1% RWR81S56R9FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S56R9FRS70 RWR81S56R9FRS70-ND 3110-RWR81S56R9FRS70
Product Name RES 56.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.9 ohms 56.9 ohms 56.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details