Vishay Intertechnology, Inc. RES 5 OHM 1W 1% WW AXIAL RWR81S5R00FRB12

Description
RES 5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 1% WW AXIAL - RWR81S5R00FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% WW AXIAL
RWR81S5R00FRB12
RES 5 OHM 1W 1% WW AXIAL RWR81S5R00FRB12
RES 5ohm 1W 1% WW AXIAL

RES 5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5R00FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R00FRB12-ND
Through Hole Resistors RWR81S5R00FRB12-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R00FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R00FRB12
Wirewound Resistors 3110-RWR81S5R00FRB12
EGS-1-80 5 1% RWR81S5R00FR B12

EGS-1-80 5 1% RWR81S5R00FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R00FRB12 RWR81S5R00FRB12-ND 3110-RWR81S5R00FRB12
Product Name RES 5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details