Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R23FRS73

Description
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R23FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R23FRS73-ND
Through Hole Resistors RWR81S5R23FRS73-ND
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.23 OHM 1W 1% WW AXIAL - RWR81S5R23FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1W 1% WW AXIAL
RWR81S5R23FRS73
RES 5.23 OHM 1W 1% WW AXIAL RWR81S5R23FRS73
RES 5.23ohm 1W 1% WW AXIAL

RES 5.23ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R23FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R23FRS73
Wirewound Resistors 3110-RWR81S5R23FRS73
EGS-1-80 5.23 1% RWR81S5R23FR S73

EGS-1-80 5.23 1% RWR81S5R23FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R23FRS73-ND RWR81S5R23FRS73 3110-RWR81S5R23FRS73
Product Name Through Hole Resistors RES 5.23 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details