Vishay Intertechnology, Inc. RES 590 OHM 1W 0.1% WW AXIAL RWR81S5900BSS70

Description
RES 590ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1W 0.1% WW AXIAL - RWR81S5900BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1W 0.1% WW AXIAL
RWR81S5900BSS70
RES 590 OHM 1W 0.1% WW AXIAL RWR81S5900BSS70
RES 590ohm 1W 0.1% WW AXIAL

RES 590ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5900BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5900BSS70
Wirewound Resistors 3110-RWR81S5900BSS70
EGS-1-80 590 .1% RWR81S5900BS S70

EGS-1-80 590 .1% RWR81S5900BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5900BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5900BSS70-ND
Through Hole Resistors RWR81S5900BSS70-ND
590 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5900BSS70 3110-RWR81S5900BSS70 RWR81S5900BSS70-ND
Product Name RES 590 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers