Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5620FSB12

Description
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5620FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5620FSB12-ND
Through Hole Resistors RWR81S5620FSB12-ND
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5620FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5620FSB12
Wirewound Resistors 3110-RWR81S5620FSB12
EGS-1-80 562 1% RWR81S5620FS B12

EGS-1-80 562 1% RWR81S5620FS B12

Supplier's Site Datasheet
RES 562 OHM 1W 1% WW AXIAL - RWR81S5620FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1W 1% WW AXIAL
RWR81S5620FSB12
RES 562 OHM 1W 1% WW AXIAL RWR81S5620FSB12
RES 562ohm 1W 1% WW AXIAL

RES 562ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5620FSB12-ND 3110-RWR81S5620FSB12 RWR81S5620FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 562 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details