562 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 562ohm 1W 0.1% WW AXIAL
EGS-1-80 562 .1% RWR81S5620BR S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S5620BRS73-ND | RWR81S5620BRS73 | 3110-RWR81S5620BRS73 |
| Product Name | Through Hole Resistors | RES 562 OHM 1W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms |