Vishay Intertechnology, Inc. RES 590 OHM 1W 1% WW AXIAL RWR81S5900FSBSL

Description
RES 590ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1W 1% WW AXIAL - RWR81S5900FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1W 1% WW AXIAL
RWR81S5900FSBSL
RES 590 OHM 1W 1% WW AXIAL RWR81S5900FSBSL
RES 590ohm 1W 1% WW AXIAL

RES 590ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5900FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5900FSBSL
Wirewound Resistors 3110-RWR81S5900FSBSL
EGS-1-80 590 1% RWR81S5900FS BSL

EGS-1-80 590 1% RWR81S5900FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5900FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5900FSBSL-ND
Through Hole Resistors RWR81S5900FSBSL-ND
590 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5900FSBSL 3110-RWR81S5900FSBSL RWR81S5900FSBSL-ND
Product Name RES 590 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details