EGS-1-80 56.2 .1% RWR81S56R2BS RSL
56.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 56.2ohm 1W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S56R2BSRSL | RWR81S56R2BSRSL-ND | RWR81S56R2BSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 56.2 OHM 1W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 56.2 ohms | 56.2 ohms | 56.2 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |