Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5600FPRSL

Description
560 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5600FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5600FPRSL-ND
Through Hole Resistors RWR81S5600FPRSL-ND
560 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 560 OHM 1W 1% WW AXIAL - RWR81S5600FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 1% WW AXIAL
RWR81S5600FPRSL
RES 560 OHM 1W 1% WW AXIAL RWR81S5600FPRSL
RES 560ohm 1W 1% WW AXIAL

RES 560ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5600FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5600FPRSL
Wirewound Resistors 3110-RWR81S5600FPRSL
EGS-1-80 560 1% RWR81S5600FP RSL

EGS-1-80 560 1% RWR81S5600FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5600FPRSL-ND RWR81S5600FPRSL 3110-RWR81S5600FPRSL
Product Name Through Hole Resistors RES 560 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details