RES 536ohm 1W 0.1% WW AXIAL
536 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 536 .1% RWR81S5360BS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S5360BSB12 | RWR81S5360BSB12-ND | 3110-RWR81S5360BSB12 |
| Product Name | RES 536 OHM 1W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 536 ohms | 536 ohms | 536 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |