Vishay Intertechnology, Inc. Through Hole Resistors RWR81S50R5DSB12

Description
50.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S50R5DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S50R5DSB12-ND
Through Hole Resistors RWR81S50R5DSB12-ND
50.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

50.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S50R5DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S50R5DSB12
Wirewound Resistors 3110-RWR81S50R5DSB12
EGS-1-80 50.5 .5% RWR81S50R5DS B12

EGS-1-80 50.5 .5% RWR81S50R5DS B12

Supplier's Site Datasheet
RES 50.5 OHM 1W 0.5% WW AXIAL - RWR81S50R5DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1W 0.5% WW AXIAL
RWR81S50R5DSB12
RES 50.5 OHM 1W 0.5% WW AXIAL RWR81S50R5DSB12
RES 50.5ohm 1W 0.5% WW AXIAL

RES 50.5ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S50R5DSB12-ND 3110-RWR81S50R5DSB12 RWR81S50R5DSB12
Product Name Through Hole Resistors Wirewound Resistors RES 50.5 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50.5 ohms 50.5 ohms 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details