Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5900FRS70

Description
EGS-1-80 590 1% RWR81S5900FR S70
Request a Quote Datasheet
Description
EGS-1-80 590 1% RWR81S5900FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5900FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5900FRS70
Wirewound Resistors 3110-RWR81S5900FRS70
EGS-1-80 590 1% RWR81S5900FR S70

EGS-1-80 590 1% RWR81S5900FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5900FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5900FRS70-ND
Through Hole Resistors RWR81S5900FRS70-ND
590 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 590 OHM 1W 1% WW AXIAL - RWR81S5900FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1W 1% WW AXIAL
RWR81S5900FRS70
RES 590 OHM 1W 1% WW AXIAL RWR81S5900FRS70
RES 590ohm 1W 1% WW AXIAL

RES 590ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5900FRS70 RWR81S5900FRS70-ND RWR81S5900FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 590 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details