EGS-1-80 562 .1% RWR81S5620BR B12
Res Wirewound 562 Ohm 0.1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
562 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S5620BRB12 | RWR81S5620BRB12 | RWR81S5620BRB12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 562 Ohm 0.1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 562 ohms | 562 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |