500 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 500ohm 1W 1% WW AXIAL
EGS-1-80 500 1% RWR81S5000FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S5000FSBSL-ND | RWR81S5000FSBSL | 3110-RWR81S5000FSBSL |
| Product Name | Through Hole Resistors | RES 500 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms |