Vishay Intertechnology, Inc. Through Hole Resistors RWR81S57R6FSBSL

Description
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S57R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S57R6FSBSL-ND
Through Hole Resistors RWR81S57R6FSBSL-ND
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 57.6 OHM 1W 1% WW AXIAL - RWR81S57R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1W 1% WW AXIAL
RWR81S57R6FSBSL
RES 57.6 OHM 1W 1% WW AXIAL RWR81S57R6FSBSL
RES 57.6ohm 1W 1% WW AXIAL

RES 57.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S57R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S57R6FSBSL
Wirewound Resistors 3110-RWR81S57R6FSBSL
EGS-1-80 57.6 1% RWR81S57R6FS BSL

EGS-1-80 57.6 1% RWR81S57R6FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S57R6FSBSL-ND RWR81S57R6FSBSL 3110-RWR81S57R6FSBSL
Product Name Through Hole Resistors RES 57.6 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers