Vishay Intertechnology, Inc. Through Hole Resistors RWR81S59R0FSS70

Description
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S59R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S59R0FSS70-ND
Through Hole Resistors RWR81S59R0FSS70-ND
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 59 OHM 1W 1% WW AXIAL - RWR81S59R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1W 1% WW AXIAL
RWR81S59R0FSS70
RES 59 OHM 1W 1% WW AXIAL RWR81S59R0FSS70
RES 59ohm 1W 1% WW AXIAL

RES 59ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S59R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S59R0FSS70
Wirewound Resistors 3110-RWR81S59R0FSS70
EGS-1-80 59 1% RWR81S59R0FS S70

EGS-1-80 59 1% RWR81S59R0FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S59R0FSS70-ND RWR81S59R0FSS70 3110-RWR81S59R0FSS70
Product Name Through Hole Resistors RES 59 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers