Vishay Intertechnology, Inc. RES 536 OHM 1W 1% WW AXIAL RWR81S5360FSS70

Description
RES 536ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1W 1% WW AXIAL - RWR81S5360FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1W 1% WW AXIAL
RWR81S5360FSS70
RES 536 OHM 1W 1% WW AXIAL RWR81S5360FSS70
RES 536ohm 1W 1% WW AXIAL

RES 536ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5360FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5360FSS70
Wirewound Resistors 3110-RWR81S5360FSS70
EGS-1-80 536 1% RWR81S5360FS S70

EGS-1-80 536 1% RWR81S5360FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5360FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5360FSS70-ND
Through Hole Resistors RWR81S5360FSS70-ND
536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5360FSS70 3110-RWR81S5360FSS70 RWR81S5360FSS70-ND
Product Name RES 536 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details