Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R11FSB12

Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R11FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R11FSB12-ND
Through Hole Resistors RWR81S5R11FSB12-ND
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R11FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R11FSB12
Wirewound Resistors 3110-RWR81S5R11FSB12
EGS-1-80 5.11 1% RWR81S5R11FS B12

EGS-1-80 5.11 1% RWR81S5R11FS B12

Supplier's Site Datasheet
RES 5.11 OHM 1W 1% WW AXIAL - RWR81S5R11FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% WW AXIAL
RWR81S5R11FSB12
RES 5.11 OHM 1W 1% WW AXIAL RWR81S5R11FSB12
RES 5.11ohm 1W 1% WW AXIAL

RES 5.11ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5R11FSB12-ND 3110-RWR81S5R11FSB12 RWR81S5R11FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 5.11 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661645 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details