Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5110FRS73

Description
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5110FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5110FRS73-ND
Through Hole Resistors RWR81S5110FRS73-ND
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 1W 1% WW AXIAL - RWR81S5110FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% WW AXIAL
RWR81S5110FRS73
RES 511 OHM 1W 1% WW AXIAL RWR81S5110FRS73
RES 511ohm 1W 1% WW AXIAL

RES 511ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5110FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5110FRS73
Wirewound Resistors 3110-RWR81S5110FRS73
EGS-1-80 511 1% RWR81S5110FR S73

EGS-1-80 511 1% RWR81S5110FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 64C1065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
64C1065
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 64C1065
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81S5110FRS73-ND RWR81S5110FRS73 3110-RWR81S5110FRS73 64C1065
Product Name Through Hole Resistors RES 511 OHM 1W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details