Vishay Intertechnology, Inc. Through Hole Resistors RWR81S56R9FRB12

Description
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S56R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S56R9FRB12-ND
Through Hole Resistors RWR81S56R9FRB12-ND
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 56.9 OHM 1W 1% WW AXIAL - RWR81S56R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9 OHM 1W 1% WW AXIAL
RWR81S56R9FRB12
RES 56.9 OHM 1W 1% WW AXIAL RWR81S56R9FRB12
RES 56.9ohm 1W 1% WW AXIAL

RES 56.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S56R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S56R9FRB12
Wirewound Resistors 3110-RWR81S56R9FRB12
EGS-1-80 56.9 1% RWR81S56R9FR B12

EGS-1-80 56.9 1% RWR81S56R9FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S56R9FRB12-ND RWR81S56R9FRB12 3110-RWR81S56R9FRB12
Product Name Through Hole Resistors RES 56.9 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.9 ohms 56.9 ohms 56.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details