Vishay Intertechnology, Inc. Wirewound Resistors RWR81S52R3FRS73

Description
EGS-1-80 52.3 1% RWR81S52R3FR S73
Request a Quote Datasheet
Description
EGS-1-80 52.3 1% RWR81S52R3FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S52R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S52R3FRS73
Wirewound Resistors 3110-RWR81S52R3FRS73
EGS-1-80 52.3 1% RWR81S52R3FR S73

EGS-1-80 52.3 1% RWR81S52R3FR S73

Supplier's Site Datasheet
RES 52.3 OHM 1W 1% WW AXIAL - RWR81S52R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1W 1% WW AXIAL
RWR81S52R3FRS73
RES 52.3 OHM 1W 1% WW AXIAL RWR81S52R3FRS73
RES 52.3ohm 1W 1% WW AXIAL

RES 52.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S52R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S52R3FRS73-ND
Through Hole Resistors RWR81S52R3FRS73-ND
52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S52R3FRS73 RWR81S52R3FRS73 RWR81S52R3FRS73-ND
Product Name Wirewound Resistors RES 52.3 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details