Vishay Intertechnology, Inc. Wirewound Resistors RWR81S51R1FSB12

Description
EGS-1-80 51.1 1% RWR81S51R1FS B12
Request a Quote Datasheet
Description
EGS-1-80 51.1 1% RWR81S51R1FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S51R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S51R1FSB12
Wirewound Resistors 3110-RWR81S51R1FSB12
EGS-1-80 51.1 1% RWR81S51R1FS B12

EGS-1-80 51.1 1% RWR81S51R1FS B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S51R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S51R1FSB12-ND
Through Hole Resistors 541-RWR81S51R1FSB12-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole - RWR81S51R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole
RWR81S51R1FSB12
Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole RWR81S51R1FSB12
Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole

Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S51R1FSB12 541-RWR81S51R1FSB12-ND RWR81S51R1FSB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers