Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R64FMRSL

Description
EGS-1-80 4.64 1% RWR81S4R64FM RSL
Request a Quote Datasheet
Description
EGS-1-80 4.64 1% RWR81S4R64FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R64FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R64FMRSL
Wirewound Resistors 3110-RWR81S4R64FMRSL
EGS-1-80 4.64 1% RWR81S4R64FM RSL

EGS-1-80 4.64 1% RWR81S4R64FM RSL

Supplier's Site Datasheet
RES 4.64 OHM 1W 1% WW AXIAL - RWR81S4R64FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1W 1% WW AXIAL
RWR81S4R64FMRSL
RES 4.64 OHM 1W 1% WW AXIAL RWR81S4R64FMRSL
RES 4.64ohm 1W 1% WW AXIAL

RES 4.64ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4R64FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R64FMRSL-ND
Through Hole Resistors RWR81S4R64FMRSL-ND
4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4R64FMRSL RWR81S4R64FMRSL RWR81S4R64FMRSL-ND
Product Name Wirewound Resistors RES 4.64 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details