Vishay Intertechnology, Inc. RES 511 OHM 1W 1% WW AXIAL RWR81S5110FMS73

Description
RES 511ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1W 1% WW AXIAL - RWR81S5110FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% WW AXIAL
RWR81S5110FMS73
RES 511 OHM 1W 1% WW AXIAL RWR81S5110FMS73
RES 511ohm 1W 1% WW AXIAL

RES 511ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5110FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5110FMS73
Wirewound Resistors 3110-RWR81S5110FMS73
EGS-1-80 511 1% RWR81S5110FM S73

EGS-1-80 511 1% RWR81S5110FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5110FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5110FMS73-ND
Through Hole Resistors RWR81S5110FMS73-ND
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 64C1059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
64C1059
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 64C1059
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S5110FMS73 3110-RWR81S5110FMS73 RWR81S5110FMS73-ND 64C1059
Product Name RES 511 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details